Amphenol Alden Products Company Circular Connector Assemblies 300196

Description
27 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
27 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-300196-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-300196-ND
Circular Connector Assemblies 1812-300196-ND
27 Position Circular Connector Receptacle, Female Sockets Solder Cup

27 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 27Pos, Panel; Product Range Amphenol Alden - 44AC9460 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 27Pos, Panel; Product Range Amphenol Alden
44AC9460
Industrial Circular, Rcpt, 27Pos, Panel; Product Range Amphenol Alden 44AC9460
INDUSTRIAL CIRCULAR, RCPT, 27POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 27POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:27Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1812-300196-ND 44AC9460
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 27Pos, Panel; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1205 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2603-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers