Amphenol Alden Products Company Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden 300182

Description
INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden - 44AC9459 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden
44AC9459
Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden 44AC9459
INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 14POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44AC9459
Product Name Industrial Circular, Rcpt, 14Pos, Panel; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
ALTH DIN Rail - 2511120 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details