Amphenol Alden Products Company Circular Connector Assemblies 300168

Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-300168-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-300168-ND
Circular Connector Assemblies 1812-300168-ND
7 Position Circular Connector Receptacle, Female Sockets Solder Cup

7 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 7Pos, Panel; Product Range Amphenol Alden - 44AC9458 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 7Pos, Panel; Product Range Amphenol Alden
44AC9458
Industrial Circular, Rcpt, 7Pos, Panel; Product Range Amphenol Alden 44AC9458
INDUSTRIAL CIRCULAR, RCPT, 7POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 7POS, PANEL; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1812-300168-ND 44AC9458
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 7Pos, Panel; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data