The Amphenol Alden PL-700SM-N Series Industrial Circular Plug features a compact design with a 7-position capacity, suitable for various applications requiring reliable connectivity. This connector is designed for cable mounting and utilizes a solder pin contact type, ensuring secure electrical connections. It is constructed with a thermoplastic housing that provides chemical resistance and is rated IP-67 for moisture protection, making it suitable for harsh environments. The connector supports a wide operating temperature range from -20°C to +105°C and offers a mating life of up to 5,000 cycles. Additionally, it includes options for custom configurations and color combinations, enhancing its versatility for different project requirements.
7 Position Circular Connector Plug, Male Pins Solder Cup
INDUSTRIAL CIRCULAR, PLUG, 7POS, CABLE; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1812-300056-ND | 44AC9454 |
| Product Name | Circular Connector Assemblies | Industrial Circular, Plug, 7Pos, Cable; Product Range Amphenol Alden |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |