Amphenol Alden Products Company Circular Connector Assemblies 300028

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1812-300028-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1812-300028-ND
Circular Connector Assemblies 1812-300028-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 4Pos, Cable; Product Range Amphenol Alden - 44AC9453 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 4Pos, Cable; Product Range Amphenol Alden
44AC9453
Industrial Circular, Plug, 4Pos, Cable; Product Range Amphenol Alden 44AC9453
INDUSTRIAL CIRCULAR, PLUG, 4POS, CABLE; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 4POS, CABLE; Product Range:PL-700SM-N Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1812-300028-ND 44AC9453
Product Name Circular Connector Assemblies Industrial Circular, Plug, 4Pos, Cable; Product Range Amphenol Alden
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190619 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details