Amphenol Corporation Pressure Sensor, 30Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 30 PSI-GF-HGRADE-MINI

Description
PRESSURE SENSOR, 30PSI, ABS/GAUGE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 30PSI, ABS/GAUGE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 30Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors - 37AJ8543 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 30Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
37AJ8543
Pressure Sensor, 30Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors 37AJ8543
PRESSURE SENSOR, 30PSI, ABS/GAUGE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

PRESSURE SENSOR, 30PSI, ABS/GAUGE, VOLT; Operating Pressure Max:30psi; Sensor Output:Voltage; Pressure Measurement Type:Absolute, Gauge; Voltage Rating:16VDC; Port Style:Single Port; Supply Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 37AJ8543
Product Name Pressure Sensor, 30Psi, Abs/gauge, Volt; Operating Pressure Max Amphenol All Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details