Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL AEROSPACE CORPORATION
2M809-083-10G8-18 -- CONNECTORS CIRCULAR, HARSH ENVIRONMENT
Amphenol Aerospace Corporation
Connectors Circular, Harsh Environment
2M809-083-10G8-18
Description
Connectors Circular, Harsh Environment
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Connectors Circular, Harsh Environment
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
2M809-083-10G8-18
Connectors Circular, Harsh Environment
2M809-083-10G8-18
Connectors Circular, Harsh Environment
Connectors Circular, Harsh Environment
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Electrical Connectors
Product Number
2M809-083-10G8-18
Product Name
Connectors Circular, Harsh Environment
Connector Type
Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data
Similar Products
Rego Electronics Inc.
Mini DIN Jack 1x1 Port 4 Positions
80203-504B4L
Specs
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
BRIM Electronics, Inc.
Standard Telephone Jack
860
Specs
Connector Type
Phone Jack / Plug
Gender
Female / Jack
Current Rating
10.0 amps
View Details
Omnetics Connector Corporation
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row
A28100-065
Specs
Connector Type
Military Connector; Rectangular Connectors, Heavy Duty
Geometry
Straight
Termination
Through Hole
View Details
2
suppliers
TE Connectivity
Multi Purpose
028-0113-22
Specs
Contact Size (AWG)
22 to 26 AWG
View Details