Amphenol Aerospace Corporation Circular Contact, Skt, 28-22Awg, Crimp; Product Range Amphenol Aerospace 2M809-002

Description
CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:2M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Size:23 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:2M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Size:23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 28-22Awg, Crimp; Product Range Amphenol Aerospace - 48W3908 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 28-22Awg, Crimp; Product Range Amphenol Aerospace
48W3908
Circular Contact, Skt, 28-22Awg, Crimp; Product Range Amphenol Aerospace 48W3908
CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:2M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Size:23 RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 28-22AWG, CRIMP; Product Range:2M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:28AWG; Contact Plating:Gold Plated Contacts; Contact Size:23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 48W3908
Product Name Circular Contact, Skt, 28-22Awg, Crimp; Product Range Amphenol Aerospace
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355876-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details