Amphenol Aerospace Corporation Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07ZNU19-85PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace - 46X9311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
46X9311
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 46X9311
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X9311
Product Name Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G19 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers