Amphenol Aerospace Corporation Circular Connector, Receptacle, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07ZNU18-55SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace - 28X6887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace
28X6887
Circular Connector, Receptacle, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace 28X6887
CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6887
Product Name Circular Connector, Receptacle, 18-55, 18 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data