Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-28, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07ZNU10-28SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-28, 10 Position, Cable; Product Range Amphenol Aerospace - 28X6848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-28, 10 Position, Cable; Product Range Amphenol Aerospace
28X6848
Circular Connector, Receptacle, 10-28, 10 Position, Cable; Product Range Amphenol Aerospace 28X6848
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6848
Product Name Circular Connector, Receptacle, 10-28, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products