The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It provides excellent electromagnetic interference (EMI) shielding and superior vibration resistance, making it suitable for harsh environments. The receptacle is waterproof and meets IP67 standards when mated or with a protection cap. Constructed from aluminum alloy or stainless steel, it includes gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. The operating temperature range is from -65°C to +150°C, with a minimum insulation resistance of 5,000 megaohms. The connector supports a variety of configurations, making it adaptable for different applications.
CIRCULAR CONNECTOR, RECEPTACLE, 8-23, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X6824 |
| Product Name | Circular Connector, Receptacle, 8-23, 8 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |