Amphenol Aerospace Corporation Circular Connector, Receptacle, 23-12, 23 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07NF23-12SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-12, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-12, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while maintaining excellent electromagnetic interference (EMI) shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. The connector is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and gold-plated copper alloy contacts. It meets IP67 environmental resistance standards when mated or with a protection cap, making it suitable for harsh conditions. The 2M805 series supports a variety of configurations and is compatible with multiple termination styles, providing flexibility for different project requirements. This receptacle is particularly beneficial for engineers looking to modernize their systems without compromising on performance or reliability.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while maintaining excellent electromagnetic interference (EMI) shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. The connector is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and gold-plated copper alloy contacts. It meets IP67 environmental resistance standards when mated or with a protection cap, making it suitable for harsh conditions. The 2M805 series supports a variety of configurations and is compatible with multiple termination styles, providing flexibility for different project requirements. This receptacle is particularly beneficial for engineers looking to modernize their systems without compromising on performance or reliability.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-12, 23 Position, Cable; Product Range Amphenol Aerospace - 28X6815 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-12, 23 Position, Cable; Product Range Amphenol Aerospace
28X6815
Circular Connector, Receptacle, 23-12, 23 Position, Cable; Product Range Amphenol Aerospace 28X6815
CIRCULAR CONNECTOR, RECEPTACLE, 23-12, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-12, 23 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6815
Product Name Circular Connector, Receptacle, 23-12, 23 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products