Amphenol Aerospace Corporation Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07NF19-85PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace - 46X9231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
46X9231
Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace 46X9231
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 85 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X9231
Product Name Circular Connector, Receptacle, 19-85, 85 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details