Amphenol Aerospace Corporation Circular Connector, Receptacle, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07MT18-5SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace - 28X6646 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace
28X6646
Circular Connector, Receptacle, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace 28X6646
CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18-5, 18 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6646
Product Name Circular Connector, Receptacle, 18-5, 18 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1561 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details