Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-26, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07MT12-26SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-26, 12 Position, Cable; Product Range Amphenol Aerospace - 28X6625 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-26, 12 Position, Cable; Product Range Amphenol Aerospace
28X6625
Circular Connector, Receptacle, 12-26, 12 Position, Cable; Product Range Amphenol Aerospace 28X6625
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6625
Product Name Circular Connector, Receptacle, 12-26, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
B - Connectors for rail vehicle -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
Current Rating 35.0 to 400.0 amps
View Details
Power Connectors - 1320 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers