The Amphenol Aerospace 2M805 Circular Connector, Receptacle, 12-26, 26 Position, is designed for applications requiring a compact and lightweight interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure connections while facilitating quick assembly and disassembly. It provides excellent electromagnetic interference (EMI) shielding and superior vibration resistance, making it suitable for harsh environments. The connector is waterproof and meets IP67 standards when mated or with a protection cap, ensuring reliable performance in challenging conditions. It is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts. The operating temperature range is from -65°C to +150°C, with a minimum insulation resistance of 5,000 megaohms. With a contact retention mechanism made of beryllium copper alloy and fluorosilicone rubber seals, the 2M805 connector is built for longevity and reliability. This product is RoHS compliant, making it suitable for environmentally conscious projects. The 26-position configuration allows for versatile applications in various electronic systems.
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 46X9046 |
| Product Name | Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |