Amphenol Aerospace Corporation Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07MT11-4SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle, part number 28X6618, features a tri-start threaded coupling design and is suitable for applications requiring robust interconnect solutions. This receptacle has 11 positions and accommodates crimp socket contacts, making it versatile for various wiring configurations. It is constructed from aluminum alloy or stainless steel, ensuring durability in harsh environments. The connector provides excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap, meeting IP67 standards. It operates effectively within a temperature range of -65°C to +150°C and supports up to 500 mating cycles. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle, part number 28X6618, features a tri-start threaded coupling design and is suitable for applications requiring robust interconnect solutions. This receptacle has 11 positions and accommodates crimp socket contacts, making it versatile for various wiring configurations. It is constructed from aluminum alloy or stainless steel, ensuring durability in harsh environments. The connector provides excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap, meeting IP67 standards. It operates effectively within a temperature range of -65°C to +150°C and supports up to 500 mating cycles. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace - 28X6618 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace
28X6618
Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace 28X6618
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6618
Product Name Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8714B2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details