The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while maintaining ease of use. It is constructed to meet or exceed environmental and performance standards outlined in MIL-DTL-38999, making it suitable for harsh conditions. The connector supports four positions with crimp pin contacts and offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and has an insulation resistance of 5,000 megaohms minimum. The receptacle is also waterproof when mated or used with a protection cap, achieving an IP67 rating. Materials used in the construction include aluminum alloy or stainless steel for the shell, gold-plated copper alloy for the contacts, and polyphenylene sulfide (PPS) for the insulators. The connector is RoHS compliant, ensuring it meets environmental regulations. This product is ideal for engineers looking for a reliable and durable connector for aerospace and other demanding applications.
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 46X9166 |
| Product Name | Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |