Amphenol Aerospace Corporation Circular Connector, Receptacle, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M19-85SC

Description
M805 85C 85#23 SKT RECP THRD
Request a Quote Datasheet
Description
M805 85C 85#23 SKT RECP THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-004-07M19-85SC - PEI-Genesis
Philadelphia, PA, United States
M805 85C 85#23 SKT RECP THRD

M805 85C 85#23 SKT RECP THRD

Buy Now
Circular Connector, Receptacle, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace - 28X6734 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace
28X6734
Circular Connector, Receptacle, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace 28X6734
CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-85, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-004-07M19-85SC 28X6734
Product Name Circular Connector, Receptacle, 19-85, 19 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-SMAN-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details