Amphenol Aerospace Corporation Circular Connector, Receptacle, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M19-14SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace - 28X6732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace
28X6732
Circular Connector, Receptacle, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace 28X6732
CIRCULAR CONNECTOR, RECEPTACLE, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 19-14, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6732
Product Name Circular Connector, Receptacle, 19-14, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers