Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-37, 15 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M15-37SC

Description
M805 37C 37#23 SKT RECP THRD
Request a Quote Datasheet
Description
M805 37C 37#23 SKT RECP THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-004-07M15-37SC - PEI-Genesis
Philadelphia, PA, United States
M805 37C 37#23 SKT RECP THRD

M805 37C 37#23 SKT RECP THRD

Buy Now
Circular Connector, Receptacle, 15-37, 15 Position, Cable; Product Range Amphenol Aerospace - 28X6718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-37, 15 Position, Cable; Product Range Amphenol Aerospace
28X6718
Circular Connector, Receptacle, 15-37, 15 Position, Cable; Product Range Amphenol Aerospace 28X6718
CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-004-07M15-37SC 28X6718
Product Name Circular Connector, Receptacle, 15-37, 15 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details