Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M15-201SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace - 28X6713 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace
28X6713
Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace 28X6713
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6713
Product Name Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S50M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7922A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details