Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M15-201SC

Description
M805 12C MIXED SKT REC THR
Request a Quote Datasheet
Description
M805 12C MIXED SKT REC THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-004-07M15-201SC - PEI-Genesis
Philadelphia, PA, United States
M805 12C MIXED SKT REC THR

M805 12C MIXED SKT REC THR

Buy Now
Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace - 28X6712 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace
28X6712
Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace 28X6712
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 15 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-004-07M15-201SC 28X6712
Product Name Circular Connector, Receptacle, 15-201, 15 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data