Amphenol Aerospace Corporation Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace 2M805-004-07M11-4SA

Description
M805 4C 4#16 SKT RECP THRD
Request a Quote Datasheet
Description
M805 4C 4#16 SKT RECP THRD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-004-07M11-4SA - PEI-Genesis
Philadelphia, PA, United States
M805 4C 4#16 SKT RECP THRD

M805 4C 4#16 SKT RECP THRD

Buy Now
Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace - 17X7913 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace
17X7913
Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace 17X7913
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 11 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-004-07M11-4SA 17X7913
Product Name Circular Connector, Receptacle, 11-4, 11 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Coaxial Connectors - 00 Series - LEMO USA, Inc.
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Hospital Grade / Medical; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Right Angle
View Details