The Amphenol Aerospace 2M805 Circular Connector, Receptacle, 10-13, is designed for applications requiring a compact and lightweight interconnect solution. This connector features a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance, making it suitable for harsh environments. The connector is waterproof and meets IP67 standards when mated or with a protection cap. It is constructed from durable materials, including aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts. The operating temperature range is from -65°C to +150°C, with a minimum insulation resistance of 5,000 megaohms. With a contact retention mechanism made of beryllium copper alloy and a fluorosilicone rubber grommet, this connector is built to withstand demanding conditions. It is compatible with various termination styles and offers customization options, making it a versatile choice for engineers looking to modernize their systems without compromising on performance.
M805 13C 13#23 SKT RECP THRD
M805 13C 13#23 SKT RECP THRD
CIRCULAR CONNECTOR, RECEPTACLE, 10-13, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:13Contacts;
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M805-004-07M10-13SA | 2M805-004-07M10-13SA | 28X6687 |
| Product Name | Circular Connector, Receptacle, 10-13, 10 Position, Cable; Product Range Amphenol Aerospace | ||
| Gender | Female / Jack |