Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02ZNU10-28PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while facilitating quick assembly and disassembly. It accommodates up to 8 contacts, utilizing crimp pin contact types, and is compliant with RoHS standards. The connector is engineered to meet stringent environmental requirements, achieving an IP67 rating when mated or with a protection cap, making it suitable for harsh conditions. It offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance, with a minimum insulation resistance of 5,000 megaohms. The operating temperature range is from -65°C to +150°C, ensuring reliable performance across various environments. Constructed from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts, this connector is built for longevity and reliability. The 2M805 series is a modern alternative to traditional MIL-DTL-38999 connectors, providing a smaller and lighter option without compromising on performance.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while facilitating quick assembly and disassembly. It accommodates up to 8 contacts, utilizing crimp pin contact types, and is compliant with RoHS standards. The connector is engineered to meet stringent environmental requirements, achieving an IP67 rating when mated or with a protection cap, making it suitable for harsh conditions. It offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance, with a minimum insulation resistance of 5,000 megaohms. The operating temperature range is from -65°C to +150°C, ensuring reliable performance across various environments. Constructed from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts, this connector is built for longevity and reliability. The 2M805 series is a modern alternative to traditional MIL-DTL-38999 connectors, providing a smaller and lighter option without compromising on performance.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace - 46X8927 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
46X8927
Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace 46X8927
CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-28, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8927
Product Name Circular Connector, Receptacle, 10-28, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details