Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02NF9-10SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace - 82X6630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
82X6630
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 82X6630
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X6630
Product Name Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details