M805 4C 4#23 SKT RECP THRD
CIRCULAR CONNECTOR, RECEPTACLE, 8-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M805-004-02NF8-4SA | 82X6615 |
| Product Name | Circular Connector, Receptacle, 8-4, 4 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Female / Jack |