Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02NF15-37SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace - 82X6584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace
82X6584
Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace 82X6584
CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-37, 37 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X6584
Product Name Circular Connector, Receptacle, 15-37, 37 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data