Amphenol Aerospace Corporation Circular Connector, Receptacle, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02NF11-4PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle, part number 46X8850, features a tri-start threaded coupling design and is suitable for applications requiring a compact and lightweight connector solution. This receptacle has four positions and utilizes crimp pin contacts, making it versatile for various wiring configurations. It meets environmental resistance standards with an IP67 rating when mated or with a protection cap, ensuring protection against dust and water ingress. The operating temperature range is from -65°C to +150°C, and it offers excellent EMI shielding and superior vibration resistance. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts, ensuring durability and reliability in demanding environments. This connector is part of the 2M Micro38999 series, which is designed to be smaller and lighter than traditional MIL-DTL-38999 connectors while maintaining high performance standards.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle, part number 46X8850, features a tri-start threaded coupling design and is suitable for applications requiring a compact and lightweight connector solution. This receptacle has four positions and utilizes crimp pin contacts, making it versatile for various wiring configurations. It meets environmental resistance standards with an IP67 rating when mated or with a protection cap, ensuring protection against dust and water ingress. The operating temperature range is from -65°C to +150°C, and it offers excellent EMI shielding and superior vibration resistance. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts, ensuring durability and reliability in demanding environments. This connector is part of the 2M Micro38999 series, which is designed to be smaller and lighter than traditional MIL-DTL-38999 connectors while maintaining high performance standards.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace - 46X8850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
46X8850
Circular Connector, Receptacle, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace 46X8850
CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-4, 4 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8850
Product Name Circular Connector, Receptacle, 11-4, 4 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details