Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02MT8-7SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace - 82X6488 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
82X6488
Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace 82X6488
CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X6488
Product Name Circular Connector, Receptacle, 8-7, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A97758-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 300 volts
View Details
Test Point, Pcb, Through Hole; Product Range Keystone - 85C0045 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details