Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02MT8-23PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace - 46X8763 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
46X8763
Circular Connector, Receptacle, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace 46X8763
CIRCULAR CONNECTOR, RECEPTACLE, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-23, 3 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8763
Product Name Circular Connector, Receptacle, 8-23, 3 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Plug/Receptacle - 24710023 - Radwell International
Specs
Gender Female / Jack
Geometry Straight
View Details