Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-004-02M9-10PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace - 32X3941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
32X3941
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 32X3941
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32X3941
Product Name Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details