Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01ZNU15-220SC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace - 82X6354 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
82X6354
Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 82X6354
CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X6354
Product Name Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.0B.306.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers
ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
 - 221VL26F26 - Powell Electronics, Inc.
Nicomatic North America
View Details