Amphenol Aerospace Corporation Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01ZNU11-19PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace - 46X8617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
46X8617
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 46X8617
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8617
Product Name Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-605-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details