The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for cable mounting and features 26 positions with crimp socket contacts. It utilizes a tri-start threaded coupling mechanism, ensuring secure connections. The connector is constructed to meet rigorous environmental standards, providing excellent EMI shielding and superior vibration resistance. It is rated for an operating temperature range of -65°C to +150°C and offers an insulation resistance of 5,000 megaohms minimum. The connector is also waterproof when mated or with a protection cap, achieving an IP67 rating. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts. This product is suitable for applications requiring compact, lightweight, and robust interconnect solutions.
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X6259 |
| Product Name | Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |