Amphenol Aerospace Corporation Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01NF11-19PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace - 46X8534 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
46X8534
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 46X8534
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8534
Product Name Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180/SB ® 175 Silver Plated Wire Contacts #6 AWG - 1348-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
4 suppliers
Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details