Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01MT8-6SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace - 82X6150 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace
82X6150
Circular Connector, Receptacle, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace 82X6150
CIRCULAR CONNECTOR, RECEPTACLE, 8-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X6150
Product Name Circular Connector, Receptacle, 8-6, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - EEG.1K.310.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.5 amps
View Details
2 suppliers