Amphenol Aerospace Corporation Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01MT23-130PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace - 46X8418 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
46X8418
Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace 46X8418
CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-130, 130 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:130Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8418
Product Name Circular Connector, Receptacle, 23-130, 130 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

 - 221VL26F26 - Powell Electronics, Inc.
Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details