Amphenol Aerospace Corporation Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01MT11-19SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for cable mounting and features 19 positions with crimp socket contacts. It utilizes a tri-start threaded coupling mechanism, ensuring secure connections. This connector meets or exceeds environmental and performance standards outlined in MIL-DTL-38999, making it suitable for demanding applications. It offers excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap. The operating temperature range is from -65°C to +150°C, and it has a minimum insulation resistance of 5,000 megaohms. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts. This connector is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for cable mounting and features 19 positions with crimp socket contacts. It utilizes a tri-start threaded coupling mechanism, ensuring secure connections. This connector meets or exceeds environmental and performance standards outlined in MIL-DTL-38999, making it suitable for demanding applications. It offers excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap. The operating temperature range is from -65°C to +150°C, and it has a minimum insulation resistance of 5,000 megaohms. The materials used include aluminum alloy or stainless steel for the shell, and gold-plated copper alloy for the contacts. This connector is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace - 82X6088 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
82X6088
Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace 82X6088
CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 11-19, 19 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X6088
Product Name Circular Connector, Receptacle, 11-19, 19 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details