Amphenol Aerospace Corporation Circular Connector, Receptacle, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01M18-55PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace - 46X8490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace
46X8490
Circular Connector, Receptacle, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace 46X8490
CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18-55, 55 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8490
Product Name Circular Connector, Receptacle, 18-55, 55 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details