Amphenol Aerospace Corporation Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01M18-12SB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for cable mounting and features 12 positions with crimp socket contacts. This connector utilizes a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance, making it suitable for demanding environments. The connector is waterproof and meets IP67 standards when mated or with a protection cap. Constructed from aluminum alloy or stainless steel, it includes gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. The operating temperature range is from -65°C to +150°C, with a minimum insulation resistance of 5,000 megaohms. The 2M805 series connectors are designed to be compact and lightweight, providing a modern solution for interconnect needs without compromising performance.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for cable mounting and features 12 positions with crimp socket contacts. This connector utilizes a tri-start threaded coupling mechanism, ensuring secure and reliable connections. It offers excellent electromagnetic interference (EMI) shielding and superior vibration resistance, making it suitable for demanding environments. The connector is waterproof and meets IP67 standards when mated or with a protection cap. Constructed from aluminum alloy or stainless steel, it includes gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. The operating temperature range is from -65°C to +150°C, with a minimum insulation resistance of 5,000 megaohms. The 2M805 series connectors are designed to be compact and lightweight, providing a modern solution for interconnect needs without compromising performance.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace - 82X6198 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace
82X6198
Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace 82X6198
CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 18-12, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X6198
Product Name Circular Connector, Receptacle, 18-12, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details