Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-004-01M15-201SB

Description
M805 12C MIXED SKT REC THR
Request a Quote Datasheet
Description
M805 12C MIXED SKT REC THR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-004-01M15-201SB - PEI-Genesis
Philadelphia, PA, United States
M805 12C MIXED SKT REC THR

M805 12C MIXED SKT REC THR

Buy Now
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace - 82X6186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
82X6186
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 82X6186
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-004-01M15-201SB 82X6186
Product Name Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-11-2-Z-TC5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details