Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07NF12-26PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace - 46X8236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace
46X8236
Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace 46X8236
CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 12-26, 26 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8236
Product Name Circular Connector, Receptacle, 12-26, 26 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Din Rail, Channel - 2946-2002-1874-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers