Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07NF10-2PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while maintaining ease of use. It is constructed to meet stringent environmental standards, providing excellent EMI shielding and superior vibration resistance. The connector is waterproof and has an IP67 rating when mated or with a protection cap, making it suitable for harsh environments. The 2M805 series supports a variety of configurations, with this specific part number accommodating two contacts. It is compatible with crimp pin contact types and is made from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts. The operating temperature range is from -65°C to +150°C, ensuring reliable performance across diverse conditions. This connector is ideal for engineers looking to modernize their systems without compromising on ruggedness or reliability.

Datasheet Summary
Powered by GS/AI

The Amphenol Aerospace 2M805 Circular Connector Receptacle is designed for applications requiring a compact and lightweight interconnect solution. This receptacle features a tri-start threaded coupling mechanism, ensuring secure connections while maintaining ease of use. It is constructed to meet stringent environmental standards, providing excellent EMI shielding and superior vibration resistance. The connector is waterproof and has an IP67 rating when mated or with a protection cap, making it suitable for harsh environments. The 2M805 series supports a variety of configurations, with this specific part number accommodating two contacts. It is compatible with crimp pin contact types and is made from durable materials, including aluminum alloy or stainless steel for the shell and gold-plated copper alloy for the contacts. The operating temperature range is from -65°C to +150°C, ensuring reliable performance across diverse conditions. This connector is ideal for engineers looking to modernize their systems without compromising on ruggedness or reliability.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace - 46X8220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
46X8220
Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace 46X8220
CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 10-2, 2 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8220
Product Name Circular Connector, Receptacle, 10-2, 2 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2923D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details