Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07MT15-201PD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace - 46X8123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
46X8123
Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace 46X8123
CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46X8123
Product Name Circular Connector, Receptacle, 15-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U236C6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details