Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07M9-10SB

Description
M805 10C 10#23 SKT RECP OM
Request a Quote Datasheet
Description
M805 10C 10#23 SKT RECP OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M805-003-07M9-10SB - PEI-Genesis
Philadelphia, PA, United States
M805 10C 10#23 SKT RECP OM

M805 10C 10#23 SKT RECP OM

Buy Now
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace - 82X5937 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
82X5937
Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace 82X5937
CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-10, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M805-003-07M9-10SB 82X5937
Product Name Circular Connector, Receptacle, 9-10, 10 Position, Cable; Product Range Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details