Amphenol Aerospace Corporation Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 2M805-003-07M15-220SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace - 82X5902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
82X5902
Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace 82X5902
CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 15-220, 20 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5902
Product Name Circular Connector, Receptacle, 15-220, 20 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data