The Circular Connector, Receptacle, part number 12-201, is designed for use in various applications requiring reliable electrical connections. This connector features a jam nut receptacle style and accommodates six crimp pin contacts. It is part of the 2M Series from Amphenol Aerospace, known for its compact design and lightweight construction, which is less than half the size and weight of traditional connectors. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. It offers excellent EMI shielding, superior vibration resistance, and is waterproof when mated or with a protection cap, making it suitable for harsh environments. The operating temperature range is from -65°C to +150°C, and it has a minimum insulation resistance of 5,000 megaohms. This product is ideal for engineers looking for a robust and efficient interconnect solution for their projects.
CIRCULAR CONNECTOR, RECEPTACLE, 12-201, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09X1230 |
| Product Name | Circular Connector, Receptacle, 12-201, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |